EN
  • EN
  • DE

DTC114TU

Part No DTC114TU
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+07No3600
Reference case SOT-323SC-70UMT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 745472-DTC114TU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC114TU CAD Model

Description

The DTC114TU is an NPN digital transistor manufactured by Rohm Semiconductor. It is designed with integrated bias resistors to simplify circuit design and reduce the number of external components required. This makes it ideal for various switching applications where a small input signal can control a larger current flow.

Applications:

  • Digital Circuits: Used as a switching element in digital circuits for signal inversion and amplification.
  • Load Switching: Employed in controlling small loads such as LEDs, relays, and other low-power devices.
  • Interface Circuits: Utilized as an interface between different voltage levels or logic families.
  • Microcontroller Applications: Found in microcontroller-based systems for controlling external devices.
  • General Purpose Switching: Used in various general-purpose switching applications.

Features:

  • Built-in Resistors: Includes integrated base-emitter and base resistors to simplify circuit design.
  • NPN Transistor: Utilizes an NPN transistor configuration for switching applications.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage for efficient switching.
  • Small Package: Available in a small surface mount package for high-density board designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit layout.
  • Space Saving: Enables miniaturization of electronic devices due to its small package size.
  • Reduced Cost: Lowers overall system cost by integrating resistors into the transistor package.
  • Reliable Switching: Provides reliable switching performance for various applications.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The DTC114TU typically includes a base resistor of 10 kΩ. This resistor is pre-configured within the transistor, eliminating the need for external resistor placement. The transistor is commonly housed in a SOT-323 or similar small outline transistor package for surface mount assembly. It's important to consult the manufacturer's datasheet for detailed electrical characteristics, such as collector current, voltage ratings, and switching speeds. The integrated resistor limits the base current, protecting the transistor and simplifying the driving circuit. The DTC114TU is often used in conjunction with PNP transistors to create complementary switching circuits. Proper handling and soldering techniques are crucial to avoid damage to these small components. The specific resistor value and transistor characteristics should be verified in the datasheet to ensure proper circuit design and functionality.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess