The DTC125TKA is a silicon NPN epitaxial planar transistor with built-in resistors, manufactured by Rohm Semiconductor. This pre-biased transistor simplifies circuit design and reduces component count. It is often used in low-current switching and amplification. Note that this part is listed as END-OF-LIFE.
Applications
- Digital Circuits: Used as an inverter or driver in digital logic circuits.
- Switching Circuits: Suitable for low-current switching applications.
- Portable Devices: Often found in mobile phones, tablets, and other portable electronic devices.
- Interface Circuits: Can be used as an interface between different voltage levels in a circuit.
- Load Switches: Can be used to turn on and off small loads.
Features
- Built-in Resistors: Contains integrated resistors in the base-emitter and base circuits, eliminating the need for external resistors.
- Small Package Size: Available in compact packages like SOT-346, making it suitable for space-constrained applications.
- NPN Transistor: An NPN transistor configuration.
- Low Saturation Voltage: Offers a low saturation voltage, ensuring efficient switching performance.
- High Input Resistance: The built-in resistor provides a relatively high input resistance, simplifying interfacing with digital circuits.
Benefits
- Reduced Component Count: The integrated resistors minimize the number of external components required, saving board space and reducing assembly costs.
- Simplified Circuit Design: Simplifies circuit design by eliminating the need to calculate and select appropriate resistor values.
- Improved Reliability: Fewer external components can improve the overall reliability of the circuit.
- Space Saving: The small package size is beneficial for compact electronic devices.
- Cost Effective: Reduces overall system cost by integrating resistors into the transistor.
Additional Details
The DTC125TKA typically features an input resistor (R1) of 22 kΩ and a resistor between base and emitter (R2) of 47 kΩ. It's designed for low-power, low-voltage applications. Important specifications include collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) rating which should be adhered to. Consult the datasheet for precise electrical characteristics and recommended operating conditions.
The SOT-346 package (or similar small outline package) is commonly used for this type of pre-biased transistor because of its compact size and ease of surface mounting on printed circuit boards. The device is suitable for automated assembly processes, contributing to manufacturing efficiency. Due to its END-OF-LIFE status, it is advisable to find an alternative.