The DTDG14GPFRAT100 is a dual digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This device integrates two NPN transistors, each with a built-in bias resistor network, within a single package. This design simplifies circuit implementation and reduces the number of external components required. It's ideal for applications that require space-saving and cost-effective solutions.
Applications
- Switching circuits
- Inverter circuits
- Level shifting
- Driver circuits
- Digital logic applications
Features
- Dual NPN transistors in one package
- Integrated bias resistors for each transistor
- Reduces external component count
- Simplifies circuit design
- Small surface mount package
Benefits
- Space saving on the PCB
- Reduced BOM (Bill of Materials) cost
- Simplified and faster design process
- Improved circuit reliability
Additional Details
Each transistor in the DTDG14GPFRAT100 features built-in resistors, with an input resistor of 10kΩ and a series resistor of 47kΩ. This configuration makes the device easy to implement in digital circuits. The collector-emitter voltage (VCEO) is rated at 50V, and the collector current (IC) is rated at 100mA per transistor. The device is commonly available in a small surface mount package, such as SOT-363 or similar. The use of a dual transistor package further reduces the PCB footprint, making it an excellent choice for compact designs.
The DTDG14GPFRAT100 is well-suited for various applications, particularly in portable devices, consumer electronics, and industrial control systems. The integration of the bias resistors simplifies the design and reduces component count, leading to lower overall system cost and improved reliability.