The EMH51 T2R is a digital transistor (BJT) array manufactured by Rohm Semiconductor. It features two PNP transistors with integrated resistors, simplifying circuit design and reducing the number of external components needed. This device is designed for applications requiring low current drive and space efficiency.
Applications
- Switching Circuits: Used for low-current switching applications, such as driving LEDs or small relays.
- Inverter Circuits: Implemented in simple inverter circuits for logic signal inversion.
- Level Shifting: Used for level shifting between different voltage domains in digital circuits.
- Bias Circuits: Employed in biasing circuits for other transistors or amplifiers.
- Portable Electronics: Suitable for use in portable devices due to its small size and low power consumption.
Features
- Dual PNP Transistor Array: Contains two PNP transistors in a single package.
- Built-in Resistors: Includes bias resistors for simplified circuit design and reduced component count.
- Small Package: Available in a compact package, such as SOT-363 or similar, saving valuable board space.
- Low Saturation Voltage: Offers low saturation voltage characteristics for efficient switching.
- Halogen-Free: Compliant with environmental standards.
Benefits
- Reduced Component Count: Integrated resistors minimize the number of external components needed.
- Simplified Circuit Design: Built-in resistors simplify the design process and reduce design time.
- Space Saving: Small package size allows for use in compact and space-constrained applications.
- Improved Efficiency: Low saturation voltage improves switching efficiency and reduces power dissipation.
- Environmental Compliance: Halogen-free construction meets environmental regulations and promotes environmental responsibility.
Additional Details
The EMH51 T2R typically operates with a supply voltage of 5V, making it compatible with common digital logic circuits. The input resistor values are carefully selected to provide optimal bias for the transistors. The output current capability typically ranges from tens to hundreds of milliamperes, suitable for driving small loads. The operating temperature range is typically between -55°C and +150°C, enabling use in various operating environments.
When using the EMH51 T2R, it is important to ensure that the power dissipation is within the device's specifications to prevent overheating. Proper thermal management, such as mounting the device on a printed circuit board with adequate heat sinking, is recommended. Additionally, it's crucial to ensure that the input signals are within the specified voltage range to avoid damaging the device.
The EMH51 T2R provides a convenient and efficient solution for low-current switching and amplification applications. Its integrated resistors and compact package size make it an excellent choice for designs where space and component count are critical considerations.