EN
  • EN
  • DE

IMH11A

Part No IMH11A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description General purpose (dual digital transistors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1185564-IMH11A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMH11A CAD Model

Description

The IMH11A is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates two bipolar junction transistors (BJTs) with built-in bias resistors in a single package, simplifying circuit design and reducing the number of external components required.

Applications

  • Digital Circuits: Driving digital logic gates, microcontrollers, and other digital ICs.
  • Switching Applications: Used as a general-purpose switch for controlling LEDs, relays, and other low-power devices.
  • Inverter Circuits: Can be used in simple inverter circuits.
  • Level Shifting: Interface between different voltage levels.
  • Load Driver: Drive small loads directly from a digital output.
  • Push-Pull Amplifiers: Can be configured for push-pull amplification.

Features

  • Built-in Bias Resistors: Simplifies circuit design and reduces the number of external components.
  • Dual NPN Transistors: Contains two NPN BJTs.
  • Input Resistor (R1): Typically around 10 kΩ.
  • Base-Emitter Resistor (R2): Typically around 10 kΩ.
  • Surface Mount Package: Available in small surface mount packages like SOT-363.

Benefits

  • Reduced Component Count: Integration of bias resistors reduces the need for external resistors, saving board space and cost.
  • Simplified Circuit Design: Eliminates the need to calculate and select appropriate bias resistors.
  • Improved Reliability: Fewer external components result in fewer potential failure points.
  • Easy to Use: Simplified design makes it easier to implement in various applications.
  • Compact Size: Small surface mount package allows for high-density designs.

Additional Details

The IMH11A features two NPN transistors, each with an input resistor (R1) of approximately 10 kΩ and a base-emitter resistor (R2) of approximately 10 kΩ. This configuration provides a defined input impedance and ensures that the transistors are properly biased when a signal is applied to the input. The integrated resistors are precisely matched to optimize performance and reduce variations. This component is usually housed in a small SOT-363 or similar surface-mount package for ease of assembly. Check the datasheet for specific voltage and current ratings, as well as the exact resistor values.

When using the IMH11A, the input signal is applied to the base of each transistor through the respective input resistor (R1). The base-emitter resistor (R2) ensures that the transistor is turned off when the input signal is low. When the input signal is high enough, the transistor turns on, allowing current to flow from the collector to the emitter. This dual-transistor configuration makes it suitable for a variety of switching and amplification applications in digital circuits, where two transistors are required.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3340 $60.0300
110+ $1.0949 $120.4390
165+ $1.0603 $174.9495
225+ $1.0268 $231.0300
295+ $0.9921 $292.6695
390+ $0.8894 $346.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess