EN
  • EN
  • DE

IMH1A

Part No IMH1A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description General purpose (dual digital transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1185567-IMH1A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMH1A CAD Model

Description

The IMH1A is a PNP digital transistor (also known as a bias resistor transistor - BRT) manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network into a single package, simplifying circuit design and reducing component count.

Applications:

  • Switching Circuits: Used as a simple switch for controlling various electronic devices.
  • Inverter Circuits: Employed in logic inverters to invert digital signals.
  • Amplification Circuits: Integrated in low-gain amplification stages.
  • Load Drivers: Used to drive loads such as LEDs, relays, and small motors.
  • Digital Logic Circuits: Employed in various digital logic applications where a controlled switch is required.

Features:

  • PNP Transistor: Offers complementary functionality to NPN transistors.
  • Built-In Bias Resistors: Integrates bias resistors to simplify circuit design and reduce component count.
  • Low Input Current: Requires minimal input current to switch the transistor on.
  • Small Package: Typically available in a small SOT-23 package for space-saving designs.
  • Halogen Free: Environmentally friendly and compliant with industry standards.
  • Surface Mount Device (SMD): Facilitates easy integration into automated assembly lines.

Benefits:

  • Simplified Circuit Design: Integrated resistors eliminate the need for external biasing components.
  • Reduced Component Count: Simplifies the bill of materials and reduces the number of components on the PCB.
  • Space-Saving Design: Small package allows for high-density circuit layouts.
  • Improved Reliability: Fewer external components lead to improved overall system reliability.
  • Cost-Effective Solution: Reduces material and assembly costs.

Additional Details:

The IMH1A typically features input resistor values in the range of 1 kΩ to 10 kΩ. The specific resistor values and electrical characteristics can vary depending on the exact model number. This transistor is commonly used in various electronic applications where a simple and reliable switching function is required. The integrated bias resistors ensure proper transistor biasing, simplifying the design process and reducing the potential for errors. The device is suitable for both low-frequency and moderate-frequency switching applications. It is a versatile component widely used in consumer electronics, industrial controls, and automotive systems.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2486 $62.4300
115+ $1.0245 $117.8175
175+ $0.9921 $173.6175
245+ $0.9598 $235.1510
315+ $0.9286 $292.5090
420+ $0.8328 $349.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess