EN
  • EN
  • DE

IMH4A

Part No IMH4A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description General purpose (dual digital transistors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1185574-IMH4A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMH4A CAD Model

Description

The IMH4A is a silicon monolithic integrated circuit manufactured by Rohm Semiconductor. This IC is designed for use as a digital temperature sensor with a simple I2C interface. It provides accurate temperature measurements and is suitable for a wide range of applications, including consumer electronics, industrial equipment, and environmental monitoring.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for temperature monitoring.
  • Industrial Equipment: Employed in industrial control systems, HVAC systems, and process monitoring equipment.
  • Environmental Monitoring: Utilized in weather stations, environmental sensors, and data loggers.
  • Medical Devices: Found in medical thermometers, patient monitoring systems, and other medical equipment.
  • Automotive Applications: Used in automotive climate control systems, engine monitoring, and other automotive applications.

Features:

  • High Accuracy: Provides precise temperature measurements with minimal error.
  • I2C Interface: Simplifies communication with microcontrollers and other digital devices.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Small Package: Space-saving design for easy integration into various systems.
  • Wide Operating Temperature Range: Suitable for use in diverse temperature environments.

Benefits:

  • Accurate Temperature Monitoring: Provides reliable temperature data for precise control and monitoring.
  • Easy Integration: Simple I2C interface simplifies circuit design and integration.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Versatile Application: Suitable for a wide range of temperature sensing applications.

Additional Details:

The IMH4A typically operates from a supply voltage of 1.7V to 3.6V. The temperature measurement range is typically -40°C to +125°C. The IC includes a built-in digital signal processing (DSP) unit for temperature compensation and calibration. It is available in a small package, such as DFN or SON, for surface mount assembly. The I2C interface allows for easy communication with a microcontroller, enabling real-time temperature monitoring and control. The device is commonly used in applications requiring accurate and reliable temperature sensing with minimal power consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess