EN
  • EN
  • DE

LTC014YEBFS8TL

Part No LTC014YEBFS8TL
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977792-LTC014YEBFS8TL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC014YEBFS8TL CAD Model

Description

The LTC014YEBFS8TL is a highly efficient and reliable LED driver IC from Rohm Semiconductor. It's designed to provide constant current to drive high-brightness LEDs, ensuring consistent light output and long lifespan. This driver is suitable for a wide range of applications requiring efficient and precise LED control.

Applications:

  • Automotive lighting: Specifically used in daytime running lights (DRLs), rear lights, and interior illumination where consistent brightness and reliability are critical.
  • General lighting: Suitable for LED bulbs, tube lights, and panel lights in commercial and residential settings.
  • Industrial lighting: Used in machine vision systems, inspection lighting, and task lighting where accurate and stable light output is essential.
  • Backlighting: Used in LCD displays, including televisions, monitors, and mobile devices, to provide uniform and energy-efficient illumination.
  • Signage: For illuminated signs and displays requiring high brightness and long operational life.

Features:

  • High efficiency: Minimizes power loss, resulting in cooler operation and extended battery life in portable applications.
  • Constant current output: Ensures consistent LED brightness regardless of input voltage variations or LED forward voltage changes.
  • Wide input voltage range: Accommodates a variety of power sources, making it versatile for different applications.
  • Overvoltage protection: Protects the LEDs from damage caused by excessive input voltage.
  • Short-circuit protection: Safeguards the driver and LEDs from damage in the event of a short circuit.
  • Thermal shutdown protection: Prevents overheating and potential damage to the IC.
  • Dimming control: Allows for adjustable brightness levels, enhancing flexibility and energy savings.

Benefits:

  • Improved LED lifespan: Constant current drive ensures consistent operation and prevents overdriving, extending the life of the LEDs.
  • Enhanced energy efficiency: High efficiency reduces power consumption and lowers operating costs.
  • Increased reliability: Robust protection features safeguard against damage from electrical faults and thermal stress.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design and lowering BOM costs.
  • Precise brightness control: Dimming capabilities allow for optimizing light output and energy consumption.

Technical Specifications: Input voltage range typically spans from 4.5V to 42V, providing flexibility in power supply design. Output current is precisely regulated, generally between 10mA and 1.5A, suitable for a wide array of LED configurations. Switching frequency is optimized for efficiency and minimal EMI. Package options vary, often including small form factors for space-constrained applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess