EN
  • EN
  • DE

MCR004YZPEJ104

Part No MCR004YZPEJ104
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830560-MCR004YZPEJ104
Ultra Librarian 3D Model Ultra Librarian MCR004YZPEJ104 CAD Model

Description

The Rohm Semiconductor MCR004YZPEJ104 is a precision thick film chip resistor designed for various electronic applications. Part of Rohm's MCR series, it's recognized for its compact size, high reliability, and exceptional stability. This resistor offers a cost-effective solution for various electronic circuits requiring precise resistance and consistent performance.

Applications

  • Precision circuits
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers
  • Current sensing
  • Signal termination

Features

  • Thick film construction
  • Compact 0402 package size (1.0mm x 0.5mm)
  • High reliability
  • Excellent stability
  • Surface mount device (SMD)
  • Operating temperature range: -55°C to +155°C
  • Resistance value: 100 kΩ
  • Tolerance: ±1%
  • Power rating: 0.1W

Benefits

  • Miniaturization: The small 0402 package allows for high-density mounting, saving valuable board space.
  • High Precision: The ±1% tolerance ensures accurate resistance values, which is critical for precision circuits.
  • Reliability: The thick film construction offers excellent stability and reliability in harsh environments.
  • Easy Assembly: SMD design enables easy and cost-effective automated assembly.
  • Versatility: Suitable for a wide range of applications, including voltage dividers and current sensing.

The MCR004YZPEJ104 resistor features a resistance value of 100 kΩ with a tolerance of ±1%. It's designed for surface mount technology, enabling easy integration into automated assembly processes. The operating temperature range is from -55°C to +155°C, ensuring stable performance in a wide range of environmental conditions. With a power rating of 0.1W and a thick film construction, this resistor delivers excellent mechanical strength and environmental stability. Typical applications include voltage dividers, current sensing circuits, and signal termination.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess