EN
  • EN
  • DE

MCR01MZPF3902

Part No MCR01MZPF3902
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 39K OHM 1% 1/16W 0402  /  39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Rohm Semiconductor
Series MCR
Package Tape & Reel (TR)
Resistance 39 kOhms
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names RHM39.0KLCT-NDR,RHM39.0KLCT,RHM39.0KLDKR-NDR,RHM39.0KLTR-NDR,RHM39.0KLTR,RHM39.0KLDKR
Standard Package 10,000
Win Source Part Number 968971-MCR01MZPF3902
Ultra Librarian 3D Model Ultra Librarian MCR01MZPF3902 CAD Model

Description

The MCR01MZPF3902 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications requiring stable resistance, high reliability, and compact size. Its robust construction and precise resistance value make it suitable for a wide range of industrial, commercial, and consumer electronics applications.

Applications:

  • Current Limiting: Used in electronic circuits to limit current flow, protecting sensitive components from damage.
  • Voltage Division: Employed in voltage divider circuits to reduce voltage levels and provide accurate reference voltages.
  • Pull-up and Pull-down Resistors: Integrated into digital circuits as pull-up or pull-down resistors, ensuring proper logic levels.
  • Feedback Resistors: Used in amplifier circuits as feedback resistors, controlling gain and stability.

Features:

  • Stable Resistance: The MCR01MZPF3902 offers stable resistance over a wide range of temperatures and operating conditions, ensuring consistent performance.
  • High Reliability: Manufactured with high-quality materials and processes, ensuring high reliability and long lifespan.
  • Compact Size: Available in a small surface-mount package, suitable for space-constrained applications.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmentally friendly construction.
  • Precise Resistance Value: Offers a precise resistance value, meeting tight tolerance requirements.

Benefits:

  • Consistent Circuit Performance: Stable resistance ensures consistent performance and accurate circuit operation.
  • Enhanced System Reliability: High reliability and long lifespan ensure robust and dependable operation.
  • Compact Design: Small package size allows for easy integration into space-constrained designs.
  • Accurate Resistance: Precise resistance value ensures accurate circuit operation and meeting design specifications.

The MCR01MZPF3902 meets industry standards for quality and reliability, making it a dependable choice for general-purpose resistor applications. Its stable resistance, high reliability, and compact size ensure consistent performance and long-term dependability.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess