EN
  • EN
  • DE

MTZJT-7727D

Part No MTZJT-7727D
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963422-MTZJT-7727D
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTZJT-7727D CAD Model

Description

The MTZJT-7727D is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits. It maintains a stable voltage when reverse-biased, making it suitable for voltage regulators, clamping circuits, and transient voltage suppressors.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection for sensitive electronic components.
  • Clipping and clamping circuits to limit voltage levels.
  • Reference voltage generation for analog circuits.
  • Transient voltage suppression in automotive and industrial applications.

Features

  • Zener Voltage: Provides a stable and predictable voltage reference. (Consult the datasheet for the specific Zener voltage value.)
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Surface Mount Package: Suitable for compact electronic designs.
  • High Surge Current Capability: Withstands transient voltage spikes and surges.
  • Excellent Clamping Characteristics: Provides effective overvoltage protection.

Benefits

  • Precise Voltage Regulation: Ensures a stable and consistent output voltage.
  • Overvoltage Protection: Prevents damage to sensitive circuits from voltage transients.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic devices.
  • Simple Implementation: Easy to incorporate into existing circuit designs.

Additional Details

The MTZJT-7727D is typically available in a small surface-mount package. The Zener voltage, a critical parameter, must be confirmed in the official datasheet. Zener diodes function based on the Zener effect, which causes a breakdown and current flow when a strong electric field is applied in reverse bias. The voltage remains relatively constant over a range of current, providing a stable reference. The power dissipation rating of the Zener diode should be carefully considered to prevent overheating and damage. Adequate heat sinking may be necessary in some applications. It is also essential to select a Zener diode with a Zener voltage that is appropriate for the specific application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess