EN
  • EN
  • DE

PMR100PZPXFU5L00

Part No PMR100PZPXFU5L00
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085586-PMR100PZPXFU5L00
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMR100PZPXFU5L00 CAD Model

Description

The PMR100PZPXFU5L00 is a P-channel MOSFET from Rohm Semiconductor. This MOSFET is designed for a variety of applications requiring efficient power switching and load management. Its features make it suitable for use in portable devices, power management circuits, and other low-voltage applications.

Applications:

  • Power Management Circuits: Used in DC-DC converters and voltage regulators.
  • Load Switching: Employed in circuits requiring efficient and controlled load switching.
  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Battery Protection Circuits: Integrated into battery management systems for overcharge and over-discharge protection.
  • LED Lighting: Used in LED drivers for dimming and on/off control.

Features:

  • P-Channel MOSFET: Offers easy gate drive and simplified design compared to N-channel MOSFETs in certain configurations.
  • Low On-Resistance (Rds(on)): Minimizes power loss during switching, improving overall efficiency.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and other logic devices.
  • Compact Package: Small form factor for space-constrained applications.
  • High-Speed Switching: Designed for rapid switching transitions, minimizing switching losses.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and longer battery life in portable devices.
  • Simplified Design: Logic level gate drive simplifies the interface with control circuitry, reducing component count and design complexity.
  • Space Saving: Compact package allows for integration in densely populated circuit boards.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Precise Control: Fast switching speed enables precise control of power delivery, improving performance in dynamic applications.

Additional Details:

The PMR100PZPXFU5L00 typically features a low gate threshold voltage, allowing for easy activation with low-voltage control signals. The specific Rds(on) value and gate charge characteristics are crucial parameters for determining its suitability for different switching frequencies and load currents. Ensure to consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area to ensure the MOSFET operates within its specified limits.

This MOSFET is commonly used in applications where a P-channel device offers advantages in terms of circuit configuration or ease of implementation. Its performance characteristics are optimized for low-voltage, low-power applications, making it an excellent choice for portable electronics and battery-powered systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess