The PTZ18BTE-25 is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a constant voltage across their terminals when reverse biased, making them useful for voltage regulation and surge protection.
Applications:
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Voltage references
- Signal conditioning
- Power supplies
Features:
- Precise Zener voltage
- Low dynamic impedance
- High surge current capability
- Small surface mount package
- RoHS compliant
Benefits:
- Stable voltage regulation
- Protection against voltage spikes
- Simplified circuit design
- Compact size for space-constrained applications
- Improved system reliability
Technical Specifications:
Based on the part number PTZ18BTE-25, the following information can be gathered:
- Zener Voltage (Vz): Approximately 18V (PTZ18B)
- Power Dissipation: Consult datasheet for specific power rating, typically low power.
- Package: Likely a small surface mount package (e.g., SOD-323 or similar).
For complete electrical characteristics (Zener voltage tolerance, dynamic impedance, reverse leakage current) and package dimensions, designers should consult the official Rohm Semiconductor PTZ18BTE-25 datasheet. The datasheet provides critical information needed for proper Zener diode selection and circuit implementation.