EN
  • EN
  • DE

QS8M11TCR

Part No QS8M11TCR
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 3.5A TSMT8 / Trans MOSFET N/P-CH 30V 3.5A/3A 8-Pin TSMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel package
FET Type N and P-Channel
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 3.5A
Mounting SMD
Package 8-SMD, Flat Lead
Manufacturer Package TSMT8
Win Source Part Number 792827-QS8M11TCR
Popularity Medium
Supply and Demand Status Balance
Family Name QS8M11
Introduction Date November 18, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian QS8M11TCR CAD Model

Description

The QS8M11TCR is an 80V, Single N-Channel Power MOSFET from Rohm Semiconductor. It is designed for high-efficiency switching applications and features low on-resistance and fast switching speeds.

Applications

      
  • DC-DC Converters: Used in step-up and step-down DC-DC converters.
  •   
  • Load Switching: Employed for efficient load switching in various electronic systems.
  •   
  • Motor Control: Suitable for driving small to medium-sized motors.
  •   
  • Power Management: Utilized in power management circuits for efficient power distribution.
  •   
  • Backlight Inverters: Used in backlight inverters for LCD displays.

Features

      
  • N-Channel MOSFET: Offers efficient switching characteristics.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  •   
  • Fast Switching Speed: Enables high-frequency operation.
  •   
  • 80V Drain-Source Voltage (VDSS): Suitable for applications with voltages up to 80V.
  •   
  • Surface Mount Package: Available in a compact surface mount package for space-saving designs.

Benefits

      
  • High Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
  •   
  • Fast Switching: Enables high-frequency operation, allowing for smaller and more efficient designs.
  •   
  • Compact Design: Surface mount package saves board space.
  •   
  • Reliable Performance: Rohm Semiconductor's quality ensures reliable operation.
  •   
  • Simplified Thermal Management: Low RDS(on) reduces heat generation.

Additional Details

The QS8M11TCR features a maximum drain current (ID) of typically around 5A, depending on the specific datasheet revision and operating conditions.  It's crucial to consult the datasheet for the specific RDS(on) values at different gate-source voltages (VGS) and drain currents.  The device is typically available in a SOP-8 package.  The gate threshold voltage (VGS(th)) is also a key parameter to consider when designing the gate drive circuitry. This MOSFET is suitable for a wide range of applications where efficient and fast switching is required.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess