EN
  • EN
  • DE
Part No QST1
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 181896-QST1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QST1 CAD Model

Description

The QST1, manufactured by Rohm Semiconductor, is a silicon epitaxial planar type transistor. It is designed for high-frequency amplification and switching applications. Due to its characteristics, it is typically used in various electronic devices requiring efficient signal amplification and switching.

Applications

  • High-frequency amplifiers: Used in RF amplifiers for communication devices.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Switching circuits: Used as a switch in various electronic circuits.
  • Mixers: Found in mixer stages of radio frequency equipment.
  • Small signal amplification: Suitable for amplifying weak signals in sensitive electronic devices.

Features

  • Low noise figure: Minimizes signal distortion in amplifier circuits.
  • High gain: Provides substantial signal amplification.
  • High transition frequency: Enables operation at high frequencies.
  • Small package size: Allows for compact circuit designs.
  • Silicon epitaxial planar structure: Provides reliable and consistent performance.

Benefits

  • Improved signal quality: Low noise figure ensures minimal signal degradation.
  • Efficient signal amplification: High gain allows for effective amplification of weak signals.
  • Versatile application: Suitable for various high-frequency circuits.
  • Compact design: Small package size allows for integration into space-constrained devices.
  • Reliable performance: Silicon epitaxial planar structure ensures consistent operation.

Additional Details

The QST1 transistor typically comes in a small SOT package. Its electrical characteristics include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation rating that are tailored for high-frequency performance. The exact specifications may vary depending on the specific variant. Rohm Semiconductor provides datasheets with detailed electrical characteristics, thermal characteristics, and package dimensions for precise integration into circuit designs. Always consult the official datasheet from Rohm Semiconductor for accurate design parameters.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.3729 $155.3729
2+ $150.1939 $300.3878
3+ $134.6568 $403.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess