EN
  • EN
  • DE

QX2130FX

Part No QX2130FX
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180415-QX2130FX
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QX2130FX CAD Model

Description

The QX2130FX is a DC/DC converter IC manufactured by Rohm Semiconductor. It is designed to efficiently convert a DC voltage to another DC voltage, typically with a focus on high efficiency and compact size. It's commonly used in power management circuits for portable devices and other applications where efficiency and space are critical.

Applications:

  • LED Lighting: Used as a constant current source for driving LEDs in lighting applications, such as flashlights, backlights, and general illumination.
  • Portable Devices: Employed in smartphones, tablets, and other battery-powered devices to regulate power to various components.
  • Power Banks: Integrated into power banks to efficiently convert the battery voltage to a stable output voltage for charging other devices.
  • Automotive Electronics: Utilized in automotive systems for power management and LED lighting control.
  • Industrial Control: Used in industrial equipment to provide regulated power to sensors, microcontrollers, and other electronic components.

Features:

  • High Efficiency: Designed for high efficiency, minimizing power loss and extending battery life.
  • Compact Size: Available in a small form factor package, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing it to operate from various power sources.
  • Constant Current Control: Provides constant current control for driving LEDs, ensuring consistent brightness and long lifespan.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive input voltage.
  • Short-Circuit Protection: Features short-circuit protection to prevent damage from short circuits on the output.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, extending battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable LED Lighting: Constant current control ensures stable and consistent LED brightness.
  • Protection Against Damage: Overvoltage and short-circuit protection features safeguard the IC and connected devices from damage.
  • Versatile Application: Suitable for a wide range of applications due to its high efficiency and compact size.

The QX2130FX DC/DC converter from Rohm Semiconductor offers a highly efficient and compact solution for power management. Its features, including constant current control and protection mechanisms, make it well-suited for LED lighting and portable device applications. Refer to the Rohm Semiconductor datasheet for detailed technical specifications and application notes.

You May Also Be Interested in

Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NANYA
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess