EN
  • EN
  • DE

R5016ANJ

Part No R5016ANJ
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 10V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834872-R5016ANJ
Ultra Librarian 3D Model Ultra Librarian R5016ANJ CAD Model

Description

The R5016ANJ is a high-side switch IC manufactured by Rohm Semiconductor. It is designed to protect circuits by cutting off power when an overcurrent or short circuit is detected. This is particularly useful in systems where a reliable power supply is critical to prevent damage to sensitive components.

Applications

  • USB Power Management: Protects USB ports from overcurrent and short circuits in computers, hubs, and peripherals.
  • Power Distribution: Used in power distribution systems to protect individual loads from faults.
  • Industrial Equipment: Provides overcurrent and short circuit protection in industrial control systems.
  • Battery Chargers: Protects battery chargers from overloads and short circuits.

Features

  • Overcurrent Protection: Limits the output current to a safe level, protecting the load from damage.
  • Short Circuit Protection: Quickly shuts off the output in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Soft-Start Function: Reduces inrush current during startup, minimizing stress on the power supply.
  • Fault Flag Output: Indicates when an overcurrent or short circuit has occurred.
  • Small Package: Compact package size for space-constrained applications.

Benefits

  • Improved System Reliability: Protects circuits from damage due to overcurrent and short circuits, increasing overall system reliability.
  • Reduced Downtime: Fast response to faults minimizes downtime and prevents equipment damage.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced Safety: Protects users from electrical hazards.
  • Cost-Effective Solution: Provides a reliable and cost-effective protection solution.

Additional Details

The R5016ANJ typically operates within a specific voltage and temperature range, as detailed in the datasheet. It includes features such as a current limit and thermal shutdown to prevent damage in fault conditions. The device can be configured with external components to adjust the current limit and response time according to the specific application requirements. The small package size makes it suitable for use in compact and portable devices. It is widely used in applications where reliable power protection is essential for safe and efficient operation.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess