EN
  • EN
  • DE

R6046ANZ1

Part No R6046ANZ1
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 726239-R6046ANZ1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R6046ANZ1 CAD Model

Description

The R6046ANZ1 is a power management IC (PMIC) manufactured by Rohm Semiconductor. This device is designed for battery charging and power distribution in portable devices and other electronic systems. It integrates various functions, including battery charging, system power management, and protection features, in a compact package.

Applications:

  • Mobile Phones: Manages battery charging and power distribution in smartphones.
  • Tablets: Provides efficient power management for tablet computers.
  • Portable Media Players: Used in MP3 players and other portable media devices.
  • Digital Cameras: Manages battery charging and power supply in digital cameras.
  • Handheld Gaming Consoles: Provides power management for handheld gaming devices.

Features:

  • Battery Charging: Supports Li-ion and Li-Polymer battery charging.
  • System Power Management: Provides multiple regulated output voltages for system components.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • I2C Communication Interface: Enables communication with a microcontroller for monitoring and control.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • High Efficiency: Achieves high efficiency across a wide load range.

Benefits:

  • Efficient Battery Charging: Optimizes battery charging for longer battery life.
  • Reliable Power Management: Provides stable and reliable power supply for system components.
  • Enhanced System Protection: Protects the system from over-voltage, over-current, and short-circuit conditions.
  • Reduced Power Consumption: Minimizes power consumption in standby mode.
  • Simplified System Design: Simplifies the design of power management systems.

Additional Details:

The R6046ANZ1 PMIC is designed to meet the demands of modern portable electronic devices. It integrates multiple functions into a single chip, reducing the number of external components and simplifying the design process. The device also includes advanced power management features, such as dynamic voltage scaling and power saving modes, to further optimize battery life. This PMIC is a versatile solution for a wide range of battery-powered applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.3475 $120.3475
2+ $116.4656 $232.9312
3+ $112.5836 $337.7508
4+ $100.9366 $403.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess