EN
  • EN
  • DE
  • IT

RB055LA-40

Part No RB055LA-40
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241831-RB055LA-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB055LA-40 CAD Model

Description

The RB055LA-40 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop, making it suitable for rectification and protection circuits.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Free-Wheeling Diode: Acts as a free-wheeling diode in inductive load circuits.
  • Power Management: Integrated into power management circuits for efficient power delivery.
  • High-Speed Rectification: Utilized in high-speed rectification applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Small Package Size: Compact design suitable for space-constrained applications.
  • High Surge Capability: Withstands transient surge currents without damage.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop enhances overall circuit efficiency.
  • Fast Response Time: Quick switching speed ensures rapid response in dynamic circuits.
  • Compact Design: Small footprint allows for integration into compact electronic devices.
  • Reliable Protection: High surge capability protects against transient voltage spikes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The RB055LA-40 has a maximum repetitive reverse voltage of 40V and a forward current of 0.5A. Its low forward voltage drop (typically 0.37V at 0.5A) minimizes power dissipation and improves the efficiency of the circuit. The diode is available in a small leadless mold (LLD) package, which allows for high-density mounting on printed circuit boards. This diode is commonly used in applications where efficiency and fast switching speeds are critical, such as in portable devices and power supplies. The RB055LA-40 is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The device's high surge capability ensures that it can withstand transient currents without being damaged, making it a reliable choice for protection circuits. The combination of low forward voltage drop, fast switching speed, and small package size makes the RB055LA-40 an excellent choice for a wide range of applications requiring efficient rectification and protection. Its RoHS compliance ensures that it meets environmental standards, making it an environmentally friendly option for electronic designs. The RB055LA-40 is a cost-effective solution for achieving high efficiency and reliable performance in power management and protection circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4359 $69.7436
9+ $14.3070 $128.7630
13+ $13.8588 $180.1644
18+ $13.4119 $241.4142
23+ $12.9649 $298.1927
30+ $11.6239 $348.7170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess