The RB060MM-30 is a Schottky Barrier Diode manufactured by Rohm Semiconductor, optimized for high-speed switching and rectification applications. This diode features a low forward voltage drop and a compact design, making it suitable for portable devices and space-constrained systems where efficiency and size are critical.
Applications
- High-frequency rectification
- DC-DC converters
- Reverse polarity protection
- Blocking diodes
- Voltage clamping
Features
- Low forward voltage drop
- High surge current capability
- Surface-mount package (MM)
- Fast switching speed
- RoHS compliant
Benefits
- Increased Efficiency: The low forward voltage drop minimizes power dissipation, enhancing overall circuit efficiency.
- Compact Footprint: The small surface-mount package enables dense board layouts, saving space.
- Reliable Performance: Robust construction ensures dependable operation even in harsh environments.
- High-Speed Switching: Suitable for high-frequency applications where rapid switching is required.
- Easy Assembly: Surface-mount design facilitates automated assembly processes, reducing manufacturing costs.
Technical Specifications: The RB060MM-30 features a maximum repetitive peak reverse voltage (VRRM) of 30V, a maximum average forward rectified current (IF(AV)) of 0.6A, and a maximum forward voltage drop (VF) of 0.48V at 0.6A. Its operating junction temperature ranges from -40°C to +125°C. The RB060MM-30 is designed to provide efficient and reliable performance in a variety of modern electronic devices.