EN
  • EN
  • DE
  • IT

RB160VA-60

Part No RB160VA-60
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOD123
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 733682-RB160VA-60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB160VA-60 CAD Model

Description

The RB160VA-60 is a Schottky barrier diode manufactured by Rohm Semiconductor. The '160' likely indicates a forward current rating (e.g., 1.6A), and '60' probably represents the reverse voltage rating (60V). Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for various applications.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • Free-Wheeling Diodes: Used in inductive circuits to protect switching devices from voltage spikes.
  • Solar Panel Bypass Diodes: Prevents hotspots and improves the efficiency of solar panels.

Features

  • Low Forward Voltage Drop: Minimizes power losses during conduction.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Small Package Size: Available in compact surface mount packages.
  • Lead-Free Finish: Compliant with RoHS environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to improved energy efficiency.
  • Effective Protection: Protects circuits from reverse polarity and voltage spikes.
  • Enhanced Performance: Fast switching speed enables high-frequency operation.
  • Compact Design: Small package size allows for space-saving designs.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

The RB160VA-60 is typically packaged in a surface-mount package such as DO-214AA (SMA) or similar. Key specifications include forward voltage drop (Vf), reverse leakage current (Ir), and maximum surge current (Ifsm). Datasheets should be consulted for detailed electrical characteristics and thermal properties.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5137 $58.6781
32+ $3.7029 $118.4928
49+ $3.5874 $175.7826
67+ $3.4719 $232.6173
87+ $3.3564 $292.0068
116+ $3.0088 $349.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess