The RB168MM-40 is a Schottky Barrier Diode from Rohm Semiconductor, specifically engineered for high-efficiency rectification and fast switching applications. Its key characteristics include a low forward voltage drop and a compact surface-mount package, making it ideal for use in space-sensitive applications such as portable electronics and power management systems.
Applications
- DC-DC Converters
- Reverse Polarity Protection
- Freewheeling Diode
- Blocking Diode
- High-Frequency Rectification
Features
- Low forward voltage drop
- High surge current capability
- Surface Mount Package (MM)
- Fast Switching Speed
- RoHS Compliant
Benefits
- Improved Efficiency: The low forward voltage drop reduces power loss, leading to higher overall system efficiency.
- Compact Design: The small surface-mount package saves board space, enabling smaller product designs.
- Reliable Performance: Rugged construction ensures reliable operation under various environmental conditions.
- Fast Switching: Enables operation in high-frequency circuits without significant losses.
- Simplified Assembly: The surface-mount design allows for automated assembly processes, reducing manufacturing costs.
Technical Specifications: The RB168MM-40 offers a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 1A, and a maximum forward voltage drop (VF) of 0.55V at 1A. The device is packaged in a compact MM package and operates within a temperature range of -40°C to +125°C. It is well-suited for demanding applications where efficient and reliable rectification is essential.