EN
  • EN
  • DE

RB400VAM-50

Part No RB400VAM-50
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290334-RB400VAM-50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB400VAM-50 CAD Model

Description

The RB400VAM-50 is a Schottky barrier diode manufactured by Rohm Semiconductor. These diodes are designed for applications requiring low forward voltage drop and fast switching capabilities, making them suitable for various power management and rectification applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse Polarity Protection
  • Free-wheeling diode applications
  • High-frequency rectification

Features:

  • Low Forward Voltage Drop: Minimizes power loss, improving overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental standards for lead-free construction.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Enhanced Performance: Enables efficient operation in high-frequency circuits due to its fast switching characteristics.
  • Increased Reliability: Protects the diode from damage due to voltage transients.
  • Compact Design: Allows for smaller and more densely packed circuit designs.
  • Environmentally Friendly: Ensures that the diode meets environmental regulations.

Additional Details:

The RB400VAM-50 features a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum average forward current (IF(AV)) of 4A. The forward voltage (VF) is typically around 0.55V at 4A. This diode is commonly packaged in a surface mount package like the VAM (Vacuum Annealed Mold) or similar, which enhances thermal performance. The operating junction temperature range is typically from -40°C to +125°C.

This Schottky diode is specifically designed for applications where efficiency and reliability are crucial. Its low forward voltage drop minimizes power dissipation, contributing to energy savings and improved thermal management. The fast switching characteristics make it suitable for high-frequency applications. The robust design ensures reliable operation even under challenging conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess