EN
  • EN
  • DE

RB480Y-40

Part No RB480Y-40
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241903-RB480Y-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB480Y-40 CAD Model

Description

The RB480Y-40 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop. Schottky diodes are commonly used in power supplies, voltage clamping circuits, and RF detectors due to their superior performance compared to conventional diodes.

Applications

  • Power supplies: Used as rectifiers and freewheeling diodes in switching power supplies.
  • Voltage clamping: Employed in circuits to protect sensitive components from overvoltage conditions.
  • RF detectors: Used in RF circuits for signal detection and demodulation.
  • Solar panel bypass diodes: Protect solar cells from damage due to shading or reverse voltage.
  • DC-DC converters: Improve efficiency in synchronous rectification applications.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables rapid switching of signals and currents, suitable for high-frequency applications.
  • Low reverse leakage current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Small package size: Available in a compact package, suitable for space-constrained applications.
  • High surge current capability: Withstands high surge currents without damage, enhancing reliability.

Benefits

  • Improved efficiency: The low forward voltage drop and fast switching speed contribute to higher efficiency in power supply applications.
  • Enhanced protection: The voltage clamping capability protects sensitive components from overvoltage conditions.
  • Improved signal detection: The fast switching speed enables accurate signal detection in RF applications.
  • Reduced power dissipation: The low forward voltage drop minimizes power dissipation, reducing heat generation.
  • Cost-effective solution: Provides a high-performance diode solution at a competitive price.

Additional Details

The RB480Y-40 is typically packaged in a small surface-mount package. Key specifications include the forward voltage (VF) at a specified current, reverse voltage (VR), forward current (IF), and reverse leakage current (IR). Datasheets provide detailed electrical characteristics, thermal considerations, and application notes. Careful consideration of thermal management is important to ensure reliable operation at high currents.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6990 $178.3950
145+ $1.6436 $238.3220
185+ $1.5893 $294.0205
245+ $1.4253 $349.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess