EN
  • EN
  • DE

RB520HS-30T15R

Part No RB520HS-30T15R
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V SMD0603B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 200mA Surface Mount DSN0603-2, SOD-962, SMD0603
Manufacturer Rohm Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package DSN0603-2, SOD-962, SMD0603
Family Name RB520
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 15000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891233-RB520HS-30T15R
Ultra Librarian 3D Model Ultra Librarian RB520HS-30T15R CAD Model

Description

The RB520HS-30T15R is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is specifically designed for high-speed switching applications where low forward voltage drop and fast recovery times are crucial. It is commonly used in portable devices, DC-DC converters, and other electronic circuits requiring efficient rectification.

Applications

  • DC-DC converters in portable devices
  • High-frequency rectification
  • Reverse polarity protection
  • Free-wheeling diodes
  • Voltage clamping

Features

  • Low forward voltage drop
  • Fast switching speed
  • Small SOT-23 package
  • High reliability
  • Low leakage current

Benefits

  • Improved efficiency in power conversion
  • Reduced power dissipation
  • Compact design for space-constrained applications
  • Enhanced circuit protection
  • Increased system reliability

Specifications

The RB520HS-30T15R features a maximum repetitive peak reverse voltage (VRRM) of 30V. It has a forward current (IF) rating of 200mA. The forward voltage (VF) is typically 0.39V at a forward current of 100mA. It is packaged in a small SOT-23 surface-mount package. The operating junction temperature range is typically -40°C to +125°C. This diode's low forward voltage drop minimizes power loss, while its fast switching speed makes it ideal for high-frequency applications.

The RB520HS-30T15R Schottky diode offers a combination of performance and compact size, making it a popular choice for designers looking to optimize their power management circuits in portable devices and other space-sensitive applications. Its efficiency and reliability contribute to its overall suitability for modern electronic designs.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0479 $50.0555
2,545+ $0.0393 $100.0185
3,940+ $0.0381 $150.1140
5,435+ $0.0368 $200.0080
7,025+ $0.0356 $250.0900
9,405+ $0.0319 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780,296 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess