The RB521ZS-30 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speed and low forward voltage drop, such as rectification, clamping, and reverse polarity protection.
Applications
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diode
- High-speed switching circuits
- Signal clamping
Features
- Low forward voltage drop (VF)
- Fast switching speed
- Surface mount package
- Small size
- High reliability
Benefits
- Increased energy efficiency due to the low forward voltage drop, which reduces power loss.
- Improved performance in high-frequency switching applications due to the fast switching speed.
- Reduced board space requirements thanks to its small surface mount package.
- Enhanced system reliability and durability.
- Simplified PCB assembly process using surface mount technology.
Additional Details
The RB521ZS-30 has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF) of 0.3A. The forward voltage (VF) is typically 0.4V at IF=100mA. It's available in a small SOT-23 package. This diode is a great choice for applications where efficiency and speed are paramount. It’s low forward voltage drop minimizes power dissipation making it suitable for battery-powered applications and other energy-efficient designs. The fast switching characteristics make it well-suited for high-frequency circuits.