EN
  • EN
  • DE

RB715UM

Part No RB715UM
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241947-RB715UM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB715UM CAD Model

Description

The RB715UM is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed to offer fast switching speeds and a low forward voltage drop. This diode is commonly used in a variety of applications, including rectification, clamping, and protection circuits within electronic devices.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Clamping circuits
  • Switching power supplies
  • High-frequency rectification

Features

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • Fast switching speed: Enables operation at high frequencies.
  • Small surface mount package: Saves space on circuit boards.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved system efficiency: Low forward voltage drop reduces power dissipation.
  • Faster switching speeds: Suitable for high-frequency applications.
  • Compact design: Small package is ideal for miniaturized devices.
  • Environmentally friendly: Meets RoHS standards.

Technical Specifications

Typical specifications for the RB715UM include:

  • Voltage Rating: 30V (VRRM)
  • Forward Current: 0.1A (IF)
  • Forward Voltage Drop: Approximately 0.35V at rated current.
  • Reverse Leakage Current: Minimal reverse leakage current.
  • Operating Temperature: Typically -40°C to +85°C.
  • Package Type: UMD2

It is recommended to consult the official Rohm Semiconductor datasheet for the RB715UM for the most accurate and detailed technical specifications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2243 $61.2150
115+ $1.0049 $115.5635
180+ $0.9737 $175.2660
250+ $0.9425 $235.6250
320+ $0.9113 $291.6160
425+ $0.8166 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess