EN
  • EN
  • DE

RB751VM-40

Part No RB751VM-40
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241959-RB751VM-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751VM-40 CAD Model

Description

The RB751VM-40 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for various applications including high-speed switching and rectification. This diode offers a low forward voltage drop and fast switching characteristics.

Applications:

  • High-Speed Switching
  • Reverse Polarity Protection
  • DC-DC Converters
  • AC-DC Adaptors
  • Free-Wheeling Diode Applications

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Small Package Size: Allows for high-density circuit designs.
  • High Surge Current Capability: Provides robustness against transient current events.
  • Pb-free Terminal Finish: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation.
  • Faster Switching: Enables high-frequency operation in switching circuits.
  • Compact Design: Small package facilitates miniaturization of electronic devices.
  • Enhanced Reliability: High surge current capability protects the device from damage.
  • Environmentally Friendly: Lead-free terminal finish reduces environmental impact.

Additional Details:

The RB751VM-40 Schottky diode is designed for applications where low forward voltage drop and fast switching are critical. Its low forward voltage drop helps improve the efficiency of DC-DC converters and other power supply circuits. The fast switching characteristics are essential for high-frequency rectification and switching applications. The small package size makes it suitable for use in portable devices and other applications where space is limited. The high surge current capability provides protection against transient current surges. It is commonly used in circuits requiring reverse polarity protection, where it prevents damage from accidental reverse voltage connections. This diode is a valuable component in various electronic systems, providing efficient and reliable performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4,135+ $0.0121 $50.0335
10,000+ $0.0100 $100.0000
15,465+ $0.0097 $150.0105
21,280+ $0.0094 $200.0320
27,780+ $0.0090 $250.0200
37,040+ $0.0081 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 4135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess