EN
  • EN
  • DE

RCQ045N03 TR

Part No RCQ045N03 TR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 291444-RCQ045N03 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCQ045N03 TR CAD Model

Description

The RCQ045N03 TR is a P-channel MOSFET from Rohm Semiconductor, primarily used in power management and load switching applications. The 'TR' suffix likely indicates that it is supplied in tape and reel packaging for automated assembly. This MOSFET features low on-resistance and fast switching characteristics, making it ideal for DC-DC converters, motor control, and other power-sensitive circuits.

Applications:

  • DC-DC Converters: Functions as a switching component in DC-DC voltage conversion, improving efficiency.
  • Load Switching: Controls power to various electronic loads, enabling efficient power management.
  • Motor Control Circuits: Regulates speed and direction in small DC motors.
  • Power Management ICs: Provides efficient power distribution and control within integrated circuits.
  • Battery Management Systems (BMS): Switches and protects battery-powered devices.

Features:

  • P-Channel MOSFET: Simplifies gate drive in low-side switching configurations.
  • Low On-Resistance (Rds(on)): Minimizes conductive power loss for higher efficiency.
  • Fast Switching Speed: Optimizes high-frequency switching performance.
  • Logic Level Drive: Interfaces directly with logic signals for easy integration.
  • Tape and Reel Packaging: Facilitates automated PCB assembly.

Benefits:

  • Enhanced Efficiency: Reduced power dissipation due to low on-resistance improves energy efficiency.
  • Simplified Integration: Logic-level gate drive simplifies interfacing with digital controllers.
  • Automated Assembly: Tape and reel packaging reduces manufacturing costs.
  • Improved Thermal Characteristics: Minimizes heat generation via low Rds(on).
  • Increased System Reliability: Robust design ensures stable operation in challenging environments.

Technical Specifications:

  • Drain-Source Voltage (Vds): -30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): -4.5A
  • On-Resistance (Rds(on)): 45 mΩ (Vgs = -10V)
  • Power Dissipation (Pd): 2W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOP-8

The RCQ045N03 TR is a high-performance P-channel MOSFET optimized for efficiency and ease of integration. Its low on-resistance, fast switching, and availability in tape and reel packaging make it a cost-effective solution for a wide range of applications, especially where automated assembly processes are employed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess