EN
  • EN
  • DE

RE1J002YNTL

Part No RE1J002YNTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Trans Mosfet N-ch 50V 0.2A 3-PIN Emtf T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087967-RE1J002YNTL
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE1J002YNTL CAD Model

Description

The RE1J002YNTL is a voltage detector IC manufactured by Rohm Semiconductor. These devices are designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital system when the voltage falls below a predefined threshold. This function helps prevent erratic behavior and data corruption in electronic systems by ensuring proper power supply conditions.

Applications

  • Microcontroller-based systems
  • CPU reset circuits
  • Power supply monitoring
  • Battery-operated devices
  • Industrial control equipment

Features

  • Precise voltage detection: Accurate monitoring of voltage levels.
  • Low current consumption: Extends battery life in portable applications.
  • Open drain output: Allows flexible connection to external circuitry.
  • Compact package: Minimizes board space requirements.
  • Wide operating temperature range: Suitable for diverse environments.

Benefits

  • Prevents system malfunction: Ensures stable operation of microcontrollers by providing a reset signal during voltage drops.
  • Extends battery life: Low power consumption is ideal for battery-powered applications.
  • Simplifies circuit design: Open drain output offers flexibility in interfacing with other components.
  • Saves board space: Compact package allows for high-density circuit layouts.
  • Reliable operation: Wide operating temperature range ensures consistent performance across a variety of conditions.

Technical Specifications

The RE1J002YNTL voltage detector typically has a detection voltage around 2.2V (consult the specific datasheet for accurate value). It features very low current consumption, generally in the microampere range, and utilizes an open-drain output. It is usually available in small surface-mount packages like SOT-23. The operating temperature range is typically -40°C to +85°C. Refer to the official Rohm Semiconductor documentation for detailed electrical specifications, timing diagrams, and recommended application circuits.

In summary, the RE1J002YNTL is a reliable voltage detector that ensures the proper operation of electronic systems by monitoring power supply voltage and providing a reset signal when necessary. Its low current consumption, precise voltage detection, and compact package make it a valuable component in many applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess