Products specifications

Win Source Part Number 835299-RF4E080BN TB
Supply and Demand Status Balance
Popularity Low
Manufacturer Rohm Semiconductor
Categories Uncategorized
Ultra Librarian 3D Model Ultra Librarian RF4E080BN TB CAD Model

Description

The RF4E080BN TB is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-frequency rectification and clamping applications due to its fast switching speed and low forward voltage drop. This diode is commonly used in various electronic circuits to improve efficiency and performance.

Applications

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed to improve the efficiency of voltage conversion in portable devices and power management circuits.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect polarity connections.
  • Clamping Circuits: Used to limit voltage levels and prevent overvoltage conditions in sensitive circuits.
  • High-Frequency Rectification: Suitable for applications requiring fast and efficient rectification at high frequencies.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Small Package Size: Allows for compact circuit designs and space-saving applications.
  • High Surge Current Capability: Withstands high current surges without degradation, ensuring reliable operation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in power supply and converter circuits.
  • Enhanced Performance: Enables faster switching speeds and improved response times in high-frequency applications.
  • Increased Reliability: Provides robust protection against voltage surges and reverse polarity connections.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Solution: Offers a reliable and efficient solution for rectification and clamping applications at a competitive price.

Additional Details

The RF4E080BN TB Schottky Barrier Diode is characterized by its low forward voltage drop and fast reverse recovery time, making it ideal for high-frequency applications. Its small package size allows for dense circuit board designs. Key specifications include the forward current, reverse voltage, and operating temperature range. Detailed technical information can be found in the Rohm Semiconductor datasheet. Proper heat sinking may be required in high-current applications to ensure reliable operation.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
TDK Corporation
Lowest to $1.0511
ECAD model for SLF12575-220M4R0-PF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention