EN
  • EN
  • DE

RFU02VS6SGTR

Part No RFU02VS6SGTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Diode Switching 600V 0.2A Automotive 2-Pin TUMD-S T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1088276-RFU02VS6SGTR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFU02VS6SGTR CAD Model

Description

The RFU02VS6SGTR is a Schottky Barrier Diode (SBD) manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features low forward voltage and fast reverse recovery time. Its compact size and high performance make it suitable for various applications including rectification, mixing, and detection in high-frequency circuits.

Applications

  • High-Frequency Rectification: Used in power supplies and DC-DC converters to rectify AC signals with minimal losses.
  • Mixers and Detectors: Employed in RF mixers and detectors to downconvert or detect high-frequency signals.
  • Voltage Clamping: Utilized for voltage clamping to protect sensitive circuits from overvoltage conditions.
  • Reverse Current Protection: Used for reverse current protection in various electronic circuits.
  • Switching Applications: Applied in high-speed switching circuits to minimize switching losses.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • Compact Size: Allows for easy integration into small electronic devices.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Capacitance: Reduces signal distortion in high-frequency circuits.
  • Surface Mount Package: Facilitates easy mounting on printed circuit boards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall efficiency.
  • Faster Switching Speeds: Fast reverse recovery time enables higher switching frequencies.
  • Enhanced Protection: High surge current capability protects against voltage spikes and surges.
  • Simplified Design: Compact size and surface mount package simplify circuit board design.
  • Reliable Performance: High-quality materials and manufacturing processes ensure reliable performance over extended periods.

Additional Details

The RFU02VS6SGTR is typically used in applications where efficiency and switching speed are critical. It is often used in conjunction with other components such as capacitors, resistors, and inductors to create complete circuits. Specific parameters like forward voltage, reverse recovery time, and surge current capability are detailed in the product datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,829 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess