EN
  • EN
  • DE

RLS4001

Part No RLS4001
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183339-RLS4001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLS4001 CAD Model

Description

The RLS4001 is a silicon epitaxial planar type switching diode manufactured by Rohm Semiconductor. It is commonly used for high-speed switching applications.

Applications

  • High-Speed Switching Circuits: The RLS4001 is designed for use in circuits requiring fast switching speeds.
  • Small Signal Diode Applications: It is suitable for various small signal diode applications.
  • General Rectification: Can be used in general rectification circuits where a fast recovery time is needed.
  • Protection Circuits: Used for over-voltage and reverse polarity protection.

Features

  • Fast Reverse Recovery Time: Offers a fast reverse recovery time, crucial for efficient switching operations.
  • Low Forward Voltage Drop: Ensures minimal power loss during conduction.
  • High Reliability: Manufactured to ensure consistent performance and long operational life.
  • Small Package Size: Allows for high-density circuit designs.
  • Silicon Epitaxial Planar Construction: Enhances the diode's performance and reliability.

Benefits

  • Improved Switching Efficiency: The fast reverse recovery time minimizes switching losses, increasing overall circuit efficiency.
  • Reduced Power Consumption: Low forward voltage drop contributes to lower power consumption in the application circuit.
  • Enhanced Circuit Performance: Provides reliable and consistent performance, leading to improved circuit behavior.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Extended Operational Lifespan: High reliability ensures a prolonged operational lifespan, reducing the need for frequent replacements.

Technical Specifications (Typical)

  • Reverse Voltage (VR): 80V (This value can vary, check datasheet)
  • Forward Current (IF): 100mA (This value can vary, check datasheet)
  • Reverse Recovery Time (trr): 4 ns (Typical Value, check datasheet)
  • Forward Voltage (VF): 1.0V (Maximum @ IF = 100mA, check datasheet)
  • Package Type: DO-35 (Typical, confirm from datasheet)

The RLS4001 from Rohm Semiconductor is a reliable and efficient switching diode suitable for a wide array of applications demanding fast switching and minimal power loss. Always refer to the official datasheet for the most accurate and detailed specifications for your specific application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3614 $80.3614
2+ $65.9378 $131.8756
3+ $63.8773 $191.6319
4+ $61.8168 $247.2672
5+ $59.7562 $298.7810
7+ $53.5747 $375.0229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess