The RLZ12BTE-11 is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is characterized by its compact SOD-323 package, making it suitable for space-constrained applications. It offers a stable and reliable voltage reference.
Applications
- Voltage regulation in portable devices
- Overvoltage protection in consumer electronics
- Transient voltage suppression in automotive applications
- Clamping circuits
- Protection of sensitive components from voltage spikes
Features
- Zener Voltage: 12V (Nominal)
- Low leakage current
- High surge current capability
- SOD-323 package for surface mounting
- Excellent clamping capability
- AEC-Q101 qualified for automotive applications
Benefits
- Provides stable voltage regulation, ensuring reliable operation of electronic circuits.
- Protects sensitive components from damage due to voltage surges and transients.
- Small package size allows for use in compact devices.
- High surge current capability ensures robustness in demanding applications.
- Automotive qualification ensures reliability in harsh environments.
Additional Details
The RLZ12BTE-11 Zener diode features a power dissipation of typically 200mW. Its low leakage current minimizes power loss in the circuit. The SOD-323 package is suitable for automated assembly processes, reducing manufacturing costs. The operating temperature ranges from -55°C to +150°C. The device is RoHS compliant, ensuring environmental friendliness. The Zener voltage tolerance is typically ±5%, providing accurate voltage regulation. The dynamic resistance is relatively low, which helps to maintain a stable voltage output even with varying current levels. The diode's fast response time ensures effective transient voltage suppression.