EN
  • EN
  • DE

RN262CST2RA

Part No RN262CST2RA
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Diode PIN Switch 30V 100mA Automotive 2-Pin VMN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 961799-RN262CST2RA
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN262CST2RA CAD Model

Description

The RN262CST2RA is a resistor network manufactured by Rohm Semiconductor. This device integrates multiple resistors into a single package, offering space savings and simplified assembly in electronic circuits. It's part of Rohm's broader range of resistor products, designed for precision and reliability.

Applications

  • Voltage dividers in analog circuits.
  • Pull-up and pull-down resistors for digital logic.
  • Current limiting resistors for LEDs.
  • Feedback resistors in operational amplifier circuits.
  • Termination resistors for signal lines.

Features

  • Multiple resistors in a single package.
  • Small surface mount package.
  • High precision resistance values.
  • Low temperature coefficient of resistance (TCR).
  • Excellent long-term stability.

Benefits

  • Reduced component count compared to discrete resistors.
  • Simplified PCB layout and assembly.
  • Improved circuit performance due to matched resistor characteristics.
  • Stable and reliable operation over a wide temperature range.
  • Reduced manufacturing costs.

Additional Details

The RN262CST2RA resistor network typically contains multiple identical resistors, although custom configurations with different resistor values are also possible. The surface mount package allows for automated placement during PCB assembly, increasing manufacturing efficiency. The high precision resistance values ensure accurate circuit performance, while the low TCR minimizes resistance changes due to temperature variations. The excellent long-term stability ensures that the resistor values remain consistent over time, improving the overall reliability of the circuit. Resistor networks like the RN262CST2RA offer a cost-effective and space-saving solution for a variety of applications where multiple resistors are required. These networks are crucial for minimizing board space and simplifying manufacturing processes in modern electronic devices. The individual resistance values and tolerance can be found on the Rohm Semiconductor datasheet for this part number.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0753 $57.9810
1,870+ $0.0618 $115.5660
2,895+ $0.0600 $173.7000
3,985+ $0.0580 $231.1300
5,155+ $0.0561 $289.1955
6,900+ $0.0503 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess