EN
  • EN
  • DE

RN5VL32AA-TL

Part No RN5VL32AA-TL
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 297798-RN5VL32AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL32AA-TL CAD Model

Description

The RN5VL32AA-TL is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for ensuring the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits: Prevents erratic behavior of microcontrollers during power-up or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies to protect connected loads.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Ensures safe and reliable operation of industrial equipment by monitoring critical voltage levels.
  • Automotive electronics: Provides voltage monitoring in automotive systems, such as engine control units (ECUs) and body control modules (BCMs).

Features

  • High-accuracy detection voltage: Offers precise voltage monitoring with minimal variation in the detection threshold. The typical detection voltage is 3.2V.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications. The typical current consumption is very low, often in the microampere range.
  • Built-in hysteresis: Prevents oscillation near the detection threshold, ensuring a stable reset signal.
  • Open drain output: Provides a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Small package size: Available in a small SOT-23 package, saving valuable board space.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Protection against data corruption: Ensures data integrity by resetting the microcontroller during undervoltage conditions.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrates all necessary components for voltage detection in a single package, reducing component count and board space.
  • Cost-effective solution: Provides a reliable and affordable way to monitor voltage levels in electronic circuits.

Technical Specifications: The RN5VL32AA-TL operates within a specified supply voltage range, typically from 1.5V to 5.5V. The detection voltage is typically 3.2V with a tolerance that is precisely defined in the datasheet. The operating temperature range is typically -40°C to +85°C, suitable for a wide range of applications. The output is an N-channel open drain, requiring a pull-up resistor. Detailed timing characteristics, such as the reset delay time, are provided in the datasheet for proper system integration.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess