EN
  • EN
  • DE

RPI-352C40C

Part No RPI-352C40C
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP-4
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 756156-RPI-352C40C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPI-352C40C CAD Model

Description

The RPI-352C40C is a reflective photosensor manufactured by Rohm Semiconductor. This compact sensor integrates an infrared LED and a phototransistor into a single package, enabling it to detect the presence or absence of an object by measuring the amount of infrared light reflected back to the sensor. It's commonly used in applications requiring non-contact object detection.

Applications:

  • Object Detection in Automated Systems: Used in industrial automation equipment to detect the presence of objects on a conveyor belt.
  • Line Tracking in Robotics: Helps robots follow a designated path by detecting lines on the floor.
  • Paper Detection in Printers and Copiers: Senses the presence of paper in the paper tray and detects paper jams.
  • Position Sensing in Encoders: Can be integrated into rotary encoders to provide accurate position feedback.
  • Liquid Level Detection: Detects the level of liquid in a container by sensing the reflection from the liquid surface.

Features:

  • Integrated Infrared LED and Phototransistor: Simplifies circuit design and reduces component count.
  • Compact Package: Small size allows for easy integration into space-constrained applications.
  • High Sensitivity: Detects objects with high accuracy and reliability.
  • Fast Response Time: Enables quick detection and response to changes in the environment.
  • Wide Operating Temperature Range: Functions reliably over a broad range of temperatures.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits:

  • Simplified System Design: Integrated sensor reduces the need for external components.
  • Precise Object Detection: High sensitivity ensures accurate detection of objects.
  • Reliable Performance: Wide operating temperature range and robust design ensure reliable operation in various environments.
  • Energy Efficient: Low power consumption contributes to energy savings.
  • Versatile Applications: Suitable for a wide range of object detection and sensing applications.

Technical Specifications:

The RPI-352C40C operates with a forward current (IF) for the IR LED of typically 20mA, and a collector-emitter voltage (VCE) for the phototransistor of up to 30V. The collector current (IC) depends on the reflected light intensity. The peak emission wavelength of the IR LED is typically around 940nm. The operating temperature range is generally -25°C to +85°C.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess