EN
  • EN
  • DE

RPM7538-H8

Part No RPM7538-H8
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298602-RPM7538-H8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPM7538-H8 CAD Model

Description

The RPM7538-H8 is an infrared remote control receiver module manufactured by Rohm Semiconductor. It is designed to receive and demodulate infrared signals transmitted from remote controls, converting them into electrical signals that can be interpreted by a microcontroller or other digital circuits. These modules are commonly used in a variety of consumer electronic devices that require remote control functionality.

Applications

  • Televisions: Receiving remote control commands for power, volume, channel selection, and menu navigation.
  • DVD Players and Blu-ray Players: Controlling playback functions such as play, pause, stop, skip, and menu access via remote.
  • Audio/Video Receivers: Enabling remote control of volume, input selection, and other audio settings.
  • Set-Top Boxes: Allowing remote navigation of menus, channel selection, and access to on-demand content.
  • Air Conditioners: Controlling temperature, fan speed, and other settings via remote control.

Features

  • Compact Size: Small footprint for easy integration into electronic devices.
  • High Sensitivity: Ensures reliable reception of remote control signals even at a distance.
  • Low Current Consumption: Energy-efficient design suitable for battery-powered devices.
  • Internal Filter: Reduces the impact of noise and interference on signal reception.
  • Automatic Gain Control (AGC): Provides a stable output signal even with varying signal strengths.

Benefits

  • Simplified Remote Control Interface: Facilitates easy implementation of remote control functionality in electronic devices.
  • Enhanced Reliability: Robust design ensures consistent and dependable performance.
  • Reduced Power Consumption: Extends battery life in portable devices and minimizes overall energy consumption.
  • Improved Noise Immunity: Minimizes the effects of external interference on signal reception, providing stable and reliable performance.
  • Stable Output Signal: Provides a consistent and reliable output for decoding and processing remote control commands.

Additional Details

The RPM7538-H8 typically operates on a 5V power supply. It is designed to receive infrared signals modulated at a specific carrier frequency, generally around 38kHz. The output signal is a digital signal that corresponds to the decoded remote control commands. An external pull-up resistor is typically required on the output pin. The operating temperature range is usually between -25°C and +85°C. The Automatic Gain Control (AGC) feature automatically adjusts the gain of the internal amplifier to compensate for variations in signal strength, ensuring a consistent and reliable output.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess