EN
  • EN
  • DE

RPM975-H16E4AG

Part No RPM975-H16E4AG
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835744-RPM975-H16E4AG
Ultra Librarian 3D Model Ultra Librarian RPM975-H16E4AG CAD Model

Description

The RPM975-H16E4AG is a compact infrared remote control receiver module manufactured by Rohm Semiconductor. This module integrates a photodiode, amplifier, and signal processing circuit into a single package, making it a convenient solution for receiving infrared remote control signals.

Applications:

  • Television sets
  • Audio-visual equipment (DVD players, Blu-ray players, set-top boxes)
  • Air conditioners
  • Lighting control systems
  • Smart home devices

Features:

  • Miniature package size for space-constrained applications
  • High sensitivity to infrared signals
  • Internal filter for suppression of ambient light noise
  • Wide supply voltage range
  • Low current consumption
  • Excellent noise immunity

Benefits:

  • Simplified remote control receiver design
  • Reduced component count and board space
  • Improved system performance due to high sensitivity and noise immunity
  • Lower power consumption, extending battery life in portable devices
  • Stable and reliable operation

The RPM975-H16E4AG operates by receiving infrared light emitted from a remote control. The integrated photodiode converts the light into an electrical signal, which is then amplified and processed by the internal circuitry. The module filters out ambient light and noise, ensuring that only the intended remote control signal is detected. It outputs a clean, digital signal that can be easily interfaced with a microcontroller or other control circuitry.

Technical Specifications:

The RPM975-H16E4AG features a carrier frequency of 38kHz and operates within a specific wavelength range of infrared light. The supply voltage typically ranges from 2.7V to 5.5V, and the operating temperature ranges from -25°C to +85°C. The package type is a small, molded plastic package suitable for surface mounting. The output signal is typically a digital signal that is active low when an infrared signal is detected.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess