The RQ3E130MNTB is an N-channel MOSFET produced by Rohm Semiconductor, primarily intended for power management and switching applications. It is distinguished by its low on-resistance and efficient switching characteristics, contributing to reduced power loss and improved system efficiency.
Applications:
- Switching Regulators
- DC-DC Converters
- Load Switching
- Motor Control Circuits
- Power Supplies
Features:
- Low on-resistance (RDS(on))
- Fast Switching Speed
- Surface Mount Package
- RoHS Compliant
Benefits:
- Reduced Power Loss
- High Efficiency
- Compact Design
- Environmentally Friendly
Operating as a voltage-controlled switch, the RQ3E130MNTB regulates current flow between the drain and source terminals based on the voltage applied to the gate terminal. Its low on-resistance minimizes power dissipation during conduction, resulting in enhanced efficiency. The fast switching speed enables its use in high-frequency switching circuits. The surface-mount package simplifies assembly and minimizes board space requirements.
Technical Specifications:
The RQ3E130MNTB features a drain-source voltage (VDS) rating of 130V. The continuous drain current (ID) rating is dependent on the specific operating conditions and thermal management employed. The on-resistance (RDS(on)) is typically in the milliohm range, varying with gate voltage and temperature. The gate threshold voltage (VGS(th)) is a specified value. It operates within a temperature range of -55°C to +150°C. The package type is a surface-mount package. Proper thermal management, including heat sinking, may be necessary to ensure reliable performance, depending on the application and operating environment.