EN
  • EN
  • DE

RQ3L050GNTB

Part No RQ3L050GNTB
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 12A 8HSMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features N-Channel 60 V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package 8-HSMT (3.2x3)
Family Name RQ3L050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number RQ3L050GNTBTR, RQ3L050GNTBDKR, RQ3L050GNTBCT
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892250-RQ3L050GNTB
Ultra Librarian 3D Model Ultra Librarian RQ3L050GNTB CAD Model

Description

The RQ3L050GNTB is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This MOSFET is designed for use in a variety of switching and amplification applications, providing efficient and reliable performance in a small package.

Applications

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Motor control
  • Backlight inverters
  • Portable devices
  • LED Drivers

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High-speed switching
  • Small package size
  • RoHS compliant
  • Trench gate structure

Benefits

  • Minimizes power loss and improves efficiency.
  • Reduces switching losses and improves efficiency.
  • Enables faster circuit operation.
  • Suitable for high-density circuit boards.
  • Meets environmental regulations.
  • Enhanced switching performance.

Specifications

The RQ3L050GNTB has a drain-source voltage (VDS) of -30V. The gate-source voltage (VGS) is ±20V. The drain current (ID) is -3A. The on-resistance (RDS(on)) is 50 mOhms at VGS = -10V. It is available in a SOT-23 package. The operating temperature range is -55°C to +150°C.

This P-channel MOSFET is commonly used in applications where efficient switching and low on-resistance are critical. Its small size and high-speed switching capabilities make it suitable for a wide range of portable and power management applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5918 $55.7130
80+ $1.3061 $104.4880
120+ $1.2653 $151.8360
165+ $1.2245 $202.0425
215+ $1.1836 $254.4740
285+ $1.0612 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess