EN
  • EN
  • DE

RR2L6SDDTE25

Part No RR2L6SDDTE25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A PMDS  /  Diode Standard 600 V 2A Surface Mount PMDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package PMDS
Operating Temperature - Junction 150°C (Max)
Base Product Number RR2L6
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names RR2L6SDDTE25TR,RR2L6SDDTE25DKR,RR2L6SDDTE25CT
Standard Package 1,500
Win Source Part Number 1088938-RR2L6SDDTE25
Ultra Librarian 3D Model Ultra Librarian RR2L6SDDTE25 CAD Model

Description

The RR2L6SDDTE25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. These diodes are characterized by a low forward voltage drop and fast switching speeds, making them suitable for applications where efficiency and rapid response are critical. They are commonly used in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as rectifiers to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed to enhance the converter's performance through fast switching characteristics.
  • Reverse Polarity Protection: Protects sensitive electronic components from damage due to incorrect polarity connections.
  • High-Frequency Inverters: Rectification and voltage clamping in high-frequency inverter circuits.
  • Free-Wheeling Diodes: Used across inductive loads to dissipate energy when the switch turns off.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher overall efficiency.
  • Faster Response Time: Rapid switching speeds allow for quick response to changes in circuit conditions.
  • Enhanced Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Compact Design: Small package size enables integration into densely populated circuit boards.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation, improving system stability.

Technical Specifications (Typical):

While exact specifications require referencing the specific Rohm Semiconductor datasheet, typical specifications for Schottky Barrier Diodes in this product category include:

  • Maximum Forward Current (IF): Varies depending on the specific diode, but often ranges from 1A to 3A.
  • Maximum Reverse Voltage (VRRM): Typically ranges from 20V to 60V.
  • Forward Voltage Drop (VF): Usually between 0.3V to 0.5V at rated current.
  • Reverse Leakage Current (IR): Typically a few microamps at rated reverse voltage.
  • Operating Temperature Range: -40°C to +125°C or higher.

Note: Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess