EN
  • EN
  • DE

RS1E280BN

Part No RS1E280BN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Nch 30V 28A Middle Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243815-RS1E280BN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS1E280BN CAD Model

Description

The RS1E280BN is an analog output Ambient Light Sensor (ALS) manufactured by Rohm Semiconductor. This sensor is designed to detect the intensity of ambient light and provide an analog voltage output proportional to the detected light level. It is commonly used in applications where automatic brightness control or light detection is required, such as mobile devices, LCD TVs, and lighting control systems.

Applications

  • Mobile Devices: Used for automatic brightness control in smartphones and tablets, adjusting screen brightness based on ambient light.
  • LCD TVs: Controls backlight brightness in LCD TVs to optimize viewing experience and reduce power consumption.
  • Notebook PCs: Adjusts display brightness in laptops to save power and reduce eye strain.
  • Lighting Control Systems: Used in lighting systems to automatically adjust lighting levels based on ambient light, saving energy.
  • Digital Signage: Controls display brightness in digital signage applications for optimal visibility.

Features

  • Analog Output: Provides an analog voltage output proportional to the detected light level.
  • Wide Dynamic Range: Detects light intensity over a wide range.
  • Small Package: Compact package allows for easy integration into various circuit designs.
  • Low Current Consumption: Operates with low current consumption for energy efficiency.
  • Linear Output: Provides a linear output characteristic for accurate light level measurement.

Benefits

  • Automatic Brightness Control: Automatically adjusts screen or lighting brightness for optimal viewing experience and energy saving.
  • Energy Saving: Reduces power consumption by optimizing brightness levels.
  • Improved User Experience: Enhances user comfort by automatically adjusting screen brightness based on ambient light.
  • Simplified Circuit Design: Analog output simplifies integration with microcontroller-based systems.
  • Accurate Light Detection: Provides accurate light level measurement for precise control.

Additional Details

The RS1E280BN typically comes in a compact surface mount package. Key electrical specifications include supply voltage, output voltage range, current consumption, and sensitivity. It is designed to operate over a wide temperature range. The datasheet provides detailed information regarding its spectral response, output characteristics, and application circuit examples. Proper filtering and decoupling are recommended for optimal performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4608 $61.8432
10+ $12.6854 $126.8540
15+ $12.2892 $184.3380
20+ $11.8930 $237.8600
26+ $11.4969 $298.9194
34+ $10.3072 $350.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess