EN
  • EN
  • DE

RSU002P03

Part No RSU002P03
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244039-RSU002P03
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSU002P03 CAD Model

Description

The RSU002P03 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Rohm Semiconductor. This MOSFET is designed for low-side switching applications, offering low on-resistance and fast switching speeds. It is commonly used in power management circuits, load switches, and DC-DC converters.

Applications

  • Load Switches: Controls power to various circuits in electronic devices.
  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters.
  • Power Management Circuits: Regulates voltage and current in power supplies.
  • Motor Control Circuits: Drives small DC motors in various applications.
  • Battery Management Systems (BMS): Controls charging and discharging of batteries.

Features

  • P-Channel MOSFET: Provides a simple and efficient switching solution.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power converters.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Small Package: Space-saving design for compact PCB layouts.
  • Logic Level Drive: Can be driven directly by logic circuits.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Compact Design: Allows for smaller and more compact electronic devices.
  • Easy to Use: Simple and straightforward to implement in circuit designs.
  • Improved Thermal Performance: Dissipates heat efficiently, improving reliability.
  • Reliable Operation: Ensures stable and consistent performance in various applications.

Additional Details

The RSU002P03 typically operates with a drain-source voltage of up to 30V and a continuous drain current of up to 2A. The on-resistance (RDS(on)) is typically in the milliohm range, depending on the gate-source voltage. The gate threshold voltage is typically around 1V to 3V, making it compatible with logic-level drive signals. The device is available in a small SOT-23 package. Key specifications include total gate charge, input capacitance, and output capacitance. The operating temperature range is generally between -55°C to +150°C, making it suitable for various operating conditions. The RSU002P03 is designed to minimize conduction losses and switching losses, resulting in high overall efficiency. It is commonly used in portable devices, power adapters, and other applications where power efficiency is critical. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application examples.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess