EN
  • EN
  • DE

RSX101VAM30

Part No RSX101VAM30
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244045-RSX101VAM30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSX101VAM30 CAD Model

Description

The RSX101VAM30 is a LDO (low dropout) voltage regulator manufactured by Rohm Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for various battery-powered and portable applications where efficiency and stability are crucial.

Applications:

  • Smartphones and mobile devices: Power management for core components.
  • Tablets and portable media players: Regulating voltage for displays and processors.
  • Wearable devices (smartwatches, fitness trackers): Ensuring stable power for sensitive electronics.
  • IoT (Internet of Things) devices: Providing regulated power for sensors and microcontrollers.
  • Battery-powered equipment: Extending battery life with efficient voltage regulation.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing external component requirements.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient voltage regulation contribute to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent output voltage, ensuring stable operation of connected components.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Robust Protection: Overcurrent and thermal shutdown protection prevent damage from faults.
  • Compact Size: Suitable for space-constrained applications.

Technical Specifications (Typical):

  • Output Voltage: 3.0V (This is implied by the VAM30 in the part number)
  • Input Voltage Range: Typically 2.5V to 5.5V (Consult datasheet for the precise range)
  • Dropout Voltage: Typically around 200mV at rated current (Check datasheet for precise value)
  • Quiescent Current: Very low, typically in the microampere range (Refer to the datasheet)
  • Output Current: Up to 300mA (Datasheet will specify the exact maximum).
  • Package: SOT-23-5 or similar small footprint package

For detailed specifications, application notes, and safety information, refer to the official Rohm Semiconductor datasheet for RSX101VAM30.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
965+ $0.1201 $115.8965
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,660+ $0.1086 $288.8760
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess