EN
  • EN
  • DE

RTR011P02

Part No RTR011P02
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOT-23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 756233-RTR011P02
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTR011P02 CAD Model

Description

The RTR011P02 is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for load switch applications and features a low on-resistance (Rds(on)), enabling efficient power management. Its small package size makes it suitable for portable and space-constrained applications.

Applications:

  • Load Switching: Used to turn power on and off to various loads within a circuit.
  • Portable Devices: Smartphones, tablets, and wearables benefit from its small size and efficient operation.
  • Power Management Circuits: Used in power distribution networks to control power flow.
  • Battery-Powered Applications: Extends battery life due to its low on-resistance.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Small Package: Reduces board space requirements.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic signals.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reduced Board Size: Small package allows for compact designs.
  • Extended Battery Life: Efficient operation helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards.

Additional Details:

The RTR011P02 typically has a low gate threshold voltage, allowing it to be driven by low-voltage logic. The maximum drain current and drain-source voltage ratings are important parameters to consider when selecting this MOSFET for a particular application. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Rohm Semiconductor datasheet for the RTR011P02.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4442 $58.5514
41+ $2.8263 $115.8783
64+ $2.7374 $175.1936
88+ $2.6496 $233.1648
113+ $2.5606 $289.3478
151+ $2.2961 $346.7111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess