EN
  • EN
  • DE

RW1A013ZP

Part No RW1A013ZP
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 1.5V Drive Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244768-RW1A013ZP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RW1A013ZP CAD Model

Description

The RW1A013ZP is a P-channel MOSFET manufactured by Rohm Semiconductor. This power MOSFET is designed for high-efficiency switching applications and is commonly used in load switches, DC-DC converters, and other power management circuits. The device is characterized by its low on-resistance, fast switching speed, and robust design.

Applications:

  • Load switches: Efficiently controlling power distribution in electronic devices.
  • DC-DC converters: Improving power conversion efficiency in various applications.
  • Power management circuits: Optimizing power usage and extending battery life.
  • Motor control: Controlling the speed and direction of small DC motors.
  • Backlight inverters: Powering LCD backlights with high efficiency.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast switching speed: Enables high-frequency operation in switching applications.
  • Low gate charge (Qg): Reduces gate drive requirements and switching losses.
  • Avalanche rated: Provides robustness against transient voltage spikes.
  • Surface mount package: Facilitates easy assembly and integration into circuit boards.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Increased power density: Enables smaller and more compact designs.
  • Enhanced system reliability: Provides robust performance in demanding applications.
  • Simplified circuit design: Reduces the need for external components.
  • Extended battery life: Optimizes power usage in portable devices.

The RW1A013ZP features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -1.5A. The typical on-resistance (RDS(on)) at a gate-source voltage (VGS) of -4.5V is 145 mΩ, which ensures minimal power loss during conduction. The gate-source threshold voltage (VGS(th)) is typically -1.5V. The device is available in a small SOT-23 package. This compact package makes it suitable for space-constrained applications.

The device's low gate charge and fast switching speed make it suitable for high-frequency switching applications. This allows for smaller and more efficient power conversion circuits. The avalanche rating of the MOSFET provides additional protection against transient voltage spikes, enhancing the overall reliability of the system.

In summary, the RW1A013ZP P-channel MOSFET from Rohm Semiconductor is a high-performance device designed for efficient power switching applications. Its low on-resistance, fast switching speed, and robust design make it an ideal choice for improving energy efficiency and reducing power consumption in various electronic devices.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess