EN
  • EN
  • DE

RXQ040N03

Part No RXQ040N03
Manufacturer Rohm Semiconductor
Description 4V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244814-RXQ040N03
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RXQ040N03 CAD Model

Description

The RXQ040N03 is an N-channel MOSFET manufactured by Rohm Semiconductor. It is designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speed. This MOSFET is suitable for use in a variety of power management and motor control applications.

Applications

  • DC-DC converters
  • Load switching
  • Motor control
  • Power management in portable devices
  • LED lighting

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Surface mount package
  • RoHS compliant

Benefits

  • High efficiency
  • Reduced power loss
  • Simplified thermal management
  • Compact design
  • Environmentally friendly

Additional Details

The RXQ040N03's low on-resistance minimizes conduction losses, enhancing efficiency in power conversion circuits. Its fast switching speed reduces switching losses, further contributing to overall efficiency. The low gate charge allows for efficient gate driving, minimizing power consumption in the gate drive circuitry. The specific RDS(on) is very low at a specified gate voltage, contributing to its efficiency. The gate threshold voltage is typically designed for logic-level compatibility, allowing for direct drive from microcontrollers or other digital circuits. The MOSFET is capable of handling a specified continuous drain current, depending on the operating conditions and package. Its thermal resistance is optimized to facilitate efficient heat dissipation. The device meets industry standards for reliability and is designed to provide consistent performance over a wide range of operating conditions. The RXQ040N03 is commonly used in applications where energy efficiency is a primary concern, such as in battery-powered devices and LED lighting systems. The combination of low on-resistance and fast switching speed makes it an excellent choice for synchronous rectification in DC-DC converters, where it can significantly improve efficiency compared to traditional diode-based rectification. It is designed to minimize switching losses and enhance overall system performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5274 $59.9658
40+ $2.8944 $115.7760
62+ $2.8043 $173.8666
86+ $2.7131 $233.3266
111+ $2.6230 $291.1530
148+ $2.3516 $348.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess