EN
  • EN
  • DE

SH8K22GZETB

Part No SH8K22GZETB
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Transistor MOSFET Array Dual N-CH 45V 4.5A 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982415-SH8K22GZETB
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SH8K22GZETB CAD Model

Description

The SH8K22GZETB is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for switching applications requiring low on-resistance and efficient performance. It is commonly used in load switches, power management circuits, and DC-DC converters.

Applications

  • Load Switches: Used for switching power to various loads in electronic circuits.
  • Power Management Circuits: Efficiently manages power distribution in portable devices.
  • DC-DC Converters: Used as a switching element in voltage regulation circuits.
  • Battery Protection Circuits: Protects batteries from overcharge and overdischarge conditions.
  • Motor Control: Controls the speed and direction of small electric motors.

Features

  • P-Channel MOSFET: Enables easy gate drive for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Small Package (TSOP-6): Allows for high-density circuit designs.
  • Low Voltage Drive: Operates with low gate-source voltage.
  • Built-in Gate Protection Diode: Protects the gate from electrostatic discharge (ESD).
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power loss.
  • Compact Design: Small TSOP-6 package allows for efficient use of board space.
  • Easy to Use: Low voltage drive simplifies circuit design.
  • ESD Protection: Built-in gate protection diode enhances reliability.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.
  • Cost-Effective: Provides a cost-effective solution for switching applications.

Additional Details

The SH8K22GZETB MOSFET is manufactured using advanced trench technology to achieve low on-resistance and gate charge. The TSOP-6 package provides excellent thermal performance, allowing for efficient heat dissipation. The MOSFET is designed to operate over a wide temperature range, making it suitable for demanding applications. The built-in gate protection diode protects the gate from electrostatic discharge, enhancing the MOSFET's reliability.

This MOSFET is ideal for applications where high efficiency, compact size, and robust performance are critical. Its low on-resistance and gate charge minimize power loss, while its built-in gate protection diode ensures reliable operation. The SH8K22GZETB provides a cost-effective solution for power management in a wide range of portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3084 $115.6500
580+ $0.2991 $173.4780
800+ $0.2888 $231.0400
1,035+ $0.2795 $289.2825
1,385+ $0.2506 $347.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess