EN
  • EN
  • DE

SH8M14

Part No SH8M14
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch + Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1248697-SH8M14
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH8M14 CAD Model

Description

The SH8M14 is a P-channel MOSFET from Rohm Semiconductor, designed for power management and switching applications. This MOSFET features a low on-resistance, which contributes to reduced power loss and improved efficiency in various electronic circuits. Its compact size and surface-mount packaging make it suitable for high-density circuit board designs.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switching: Employed for controlling power to various loads within a system.
  • Power Management Circuits: Integrated into power management units for efficient power distribution.
  • Battery Management Systems: Used for battery charging and discharging control.
  • Motor Control: Can be used in low-power motor control applications.

Features:

  • P-Channel MOSFET: Enhances design flexibility in power circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • High Avalanche Capability: Provides robustness against voltage spikes.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces heat generation and improves overall energy efficiency.
  • Compact Design: Small footprint enables miniaturization of electronic devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: High avalanche capability ensures stable operation under transient conditions.
  • Reduced System Cost: Efficient power management leads to lower overall system power consumption and cost.

Additional Details:

The SH8M14 typically features a drain-source voltage (VDS) rating suitable for low to medium voltage applications. Its gate-source voltage (VGS) rating ensures compatibility with standard logic levels. The device is available in a standard surface-mount package, such as SOP or similar, which is appropriate for automated assembly processes. It's designed to operate within a wide temperature range, making it suitable for use in diverse environmental conditions. This MOSFET also includes built-in protection features, such as ESD protection, to enhance its reliability in demanding applications. Detailed specifications regarding drain current (ID), gate threshold voltage (Vth), and thermal resistance can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess